pSemi RF Switches - PE4256MLIAA-Z PE4256MLIAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 130244-PE4256MLIAA-Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 3GHz Isolation @ Frequency: 52dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 130244-PE4256MLIAA-Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 3GHz Isolation @ Frequency: 52dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4256MLIAA-Z - 130244-PE4256MLIAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4256MLIAA-Z
130244-PE4256MLIAA-Z
RF Switches - PE4256MLIAA-Z 130244-PE4256MLIAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 130244-PE4256MLIAA-Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 3GHz Isolation @ Frequency: 52dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2.2GHz IIP3: 55dBm (typ) P1dB: 31dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 130244-PE4256MLIAA-Z
Packaging: Reel - TR
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 52dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 2.2GHz
IIP3: 55dBm (typ)
P1dB: 31dBm (typ) IP1dB
RF Type: CATV
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 130244-PE4256MLIAA-Z
Product Name RF Switches - PE4256MLIAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details