pSemi RF Switches PE4256MLIAA-Z

Description
RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1040-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1040-2-ND
RF Switches 1046-1040-2-ND
RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1040-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1040-6-ND
RF Switches 1046-1040-6-ND
RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1040-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1040-1-ND
RF Switches 1046-1040-1-ND
RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 3GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - PE4256MLIAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE4256MLIAA-Z
RF Switches PE4256MLIAA-Z
RF Switch IC CATV SPDT 3 GHz 75Ohm 20-QFN (4x4)

RF Switch IC CATV SPDT 3 GHz 75Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1040-2-ND PE4256MLIAA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 3.0 GHz High Isolation SP4T Switch - SKY13524-639LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3000 MHz
Isolation 50 dB
View Details
2 suppliers
RF Switches - 2312-TGS2353-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details