pSemi RF Switches PE42556DI

Description
RF Switch IC SPDT 13.5 GHz 50Ohm 14-FlipChip (1.1x2)
Description
RF Switch IC SPDT 13.5 GHz 50Ohm 14-FlipChip (1.1x2)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42556DI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42556DI
RF Switches PE42556DI
RF Switch IC SPDT 13.5 GHz 50Ohm 14-FlipChip (1.1x2)

RF Switch IC SPDT 13.5 GHz 50Ohm 14-FlipChip (1.1x2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42556DI
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 13500 MHz
Insertion Loss 1.74 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers