pSemi RF Switches - PE42553A-Z PE42553A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087306-PE42553A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 9kHz Frequency - Upper: 8GHz Isolation @ Frequency: 45dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087306-PE42553A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 9kHz Frequency - Upper: 8GHz Isolation @ Frequency: 45dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42553A-Z - 1087306-PE42553A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42553A-Z
1087306-PE42553A-Z
RF Switches - PE42553A-Z 1087306-PE42553A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087306-PE42553A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 9kHz Frequency - Upper: 8GHz Isolation @ Frequency: 45dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087306-PE42553A-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Frequency - Lower: 9kHz
Frequency - Upper: 8GHz
Isolation @ Frequency: 45dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.85dB @ 3GHz
IIP3: 66dBm (typ)
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087306-PE42553A-Z
Product Name RF Switches - PE42553A-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details