pSemi RF and Wireless - RF Switches PE42552MLIB-CAZ

Description
IC RF SWITCH SPDT 7.5GHZ 16QFN
Description
IC RF SWITCH SPDT 7.5GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches PE42552MLIB-CAZ
IC RF SWITCH SPDT 7.5GHZ 16QFN

IC RF SWITCH SPDT 7.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PE42552MLIB-CAZ
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYW20736E-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BSC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transmitters - SI4710-B30-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Device Type Transmitter
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details