PSEMI
PE42543B-X -- RF SWITCHES
pSemi
RF Switches
PE42543B-X
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
PE42543B-X |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Technology
GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage
Other; 1.1V ~ 3.3V
Package Type
6-XFDFN
View Details
Device Type
Receiver
Supply Voltage
1.8V
Operating Frequency
76 to 108 MHz
View Details
2 suppliers