pSemi RF Switches PE42542B-X

Description
RF Switches
Description
RF Switches

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42542B-X - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE42542B-X
RF Switches PE42542B-X
RF Switches

RF Switches

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PE42542B-X
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 34P3211B-PM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4766-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details