pSemi OEM Parts - OEM Parts (O - R) - PE42542B-X PE42542B-X

Description
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001050-PE42542B-X Height: 1.01 mm Bandwidth: 17.991 MHz Categories: OEM Parts(O-R) Max Frequency: 18 GHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001050-PE42542B-X Height: 1.01 mm Bandwidth: 17.991 MHz Categories: OEM Parts(O-R) Max Frequency: 18 GHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PE42542B-X - 1001050-PE42542B-X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PE42542B-X
1001050-PE42542B-X
OEM Parts - OEM Parts (O - R) - PE42542B-X 1001050-PE42542B-X
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001050-PE42542B-X Height: 1.01 mm Bandwidth: 17.991 MHz Categories: OEM Parts(O-R) Max Frequency: 18 GHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Peregrine Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001050-PE42542B-X
Height: 1.01 mm
Bandwidth: 17.991 MHz
Categories: OEM Parts(O-R)
Max Frequency: 18 GHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1001050-PE42542B-X
Product Name OEM Parts - OEM Parts (O - R) - PE42542B-X
Unlock Full Specs
to access all available technical data