pSemi RF Switches - PE42540LGBD-Z PE42540LGBD-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236780-PE42540LGBD- Z Family Name: PE42540LGBD-Z Manufacturer Homepage: www.psemi.com Alternative Parts (Cross-Reference): PE42540D-Z; PE42540E-Z; PE42540F-Z; Introduction Date: April 25, 2014 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236780-PE42540LGBD- Z Family Name: PE42540LGBD-Z Manufacturer Homepage: www.psemi.com Alternative Parts (Cross-Reference): PE42540D-Z; PE42540E-Z; PE42540F-Z; Introduction Date: April 25, 2014 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42540LGBD-Z - 1236780-PE42540LGBD-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42540LGBD-Z
1236780-PE42540LGBD-Z
RF Switches - PE42540LGBD-Z 1236780-PE42540LGBD-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236780-PE42540LGBD- Z Family Name: PE42540LGBD-Z Manufacturer Homepage: www.psemi.com Alternative Parts (Cross-Reference): PE42540D-Z; PE42540E-Z; PE42540F-Z; Introduction Date: April 25, 2014 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236780-PE42540LGBD-Z
Family Name: PE42540LGBD-Z
Manufacturer Homepage: www.psemi.com
Alternative Parts (Cross-Reference): PE42540D-Z; PE42540E-Z; PE42540F-Z;
Introduction Date: April 25, 2014
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236780-PE42540LGBD-Z
Product Name RF Switches - PE42540LGBD-Z
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details