pSemi RF Switches - PE42540F-Z PE42540F-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 807151-PE42540F-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 807151-PE42540F-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42540F-Z - 807151-PE42540F-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42540F-Z
807151-PE42540F-Z
RF Switches - PE42540F-Z 807151-PE42540F-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 807151-PE42540F-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-TFLGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 807151-PE42540F-Z
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 8GHz
Frequency Range: 10Hz ~ 8GHz
Insertion Loss: 1.2dB
Isolation: 31dB
Circuit: SP4T
Topology: Absorptive
IIP3: 58dBm
P1dB: 33dBm
Supplier Device Package: 32-LGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TFLGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 807151-PE42540F-Z
Product Name RF Switches - PE42540F-Z
Frequency 10 to 8.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details