pSemi RF Switches PE42524A-X

Description
IC RF SWITCH SPDT 40GHZ DIE
Datasheet
Description
IC RF SWITCH SPDT 40GHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42524A-X - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE42524A-X
RF Switches PE42524A-X
IC RF SWITCH SPDT 40GHZ DIE

IC RF SWITCH SPDT 40GHZ DIE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PE42524A-X
Product Name RF Switches
Supply Voltage Other; 3.1V ~ 3.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL593-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100EL16MX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4732-A10-GSR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers