pSemi RF Switches PE42522C-X

Description
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)
Request a Quote Datasheet
Description
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1135-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1135-1-ND
RF Switches 1046-1135-1-ND
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

Buy Now Datasheet
RF Switches - 1046-1135-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1135-6-ND
RF Switches 1046-1135-6-ND
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

Buy Now Datasheet
RF Switches - 1046-1135-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1135-2-ND
RF Switches 1046-1135-2-ND
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4)

Buy Now Datasheet
RF and Wireless - RF Switches - PE42522C-X - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE42522C-X
RF and Wireless - RF Switches PE42522C-X
IC RF SWITCH SPDT 26.5GHZ 29LGA

IC RF SWITCH SPDT 26.5GHZ 29LGA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number 1046-1135-1-ND PE42522C-X
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount; 29-TFLGA Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 26500 MHz 0.0090 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGT24ATR12E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
5 suppliers
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details