pSemi RF Switches PE42522B-X

Description
RF Switch IC SPDT 26.5 GHz 50Ohm 29-LGA (4x4)
Datasheet
Description
RF Switch IC SPDT 26.5 GHz 50Ohm 29-LGA (4x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42522B-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42522B-X
RF Switches PE42522B-X
RF Switch IC SPDT 26.5 GHz 50Ohm 29-LGA (4x4)

RF Switch IC SPDT 26.5 GHz 50Ohm 29-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number PE42522B-X
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
RF Switches - 2312-QPC4270SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details