Manufacturer: Peregrine Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178295-PE42522A-X
Impedance: 50 Ω
IIP3: 59 dBm
Categories: Custom Parts
Case / Package: LGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SPDT
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178295-PE42522A-X |
| Product Name | Custom Parts - Custom Parts (N - R) - PE42522A-X |