pSemi RF Switches - PE4251MLI-Z PE4251MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087299-PE4251MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4251 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PE4251MLI; Introduction Date: November 02, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087299-PE4251MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4251 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PE4251MLI; Introduction Date: November 02, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4251MLI-Z - 1087299-PE4251MLI-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4251MLI-Z
1087299-PE4251MLI-Z
RF Switches - PE4251MLI-Z 1087299-PE4251MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087299-PE4251MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 59dBm P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4251 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP-EP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Alternative Parts (Cross-Reference): PE4251MLI; Introduction Date: November 02, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087299-PE4251MLI-Z
Packaging: Reel - TR
Features: DC Blocked, Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 43dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 3GHz
IIP3: 59dBm
P1dB: 30.5dBm (typ) IP1dB
RF Type: General Purpose
Family Name: PE4251
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): PE4251MLI;
Introduction Date: November 02, 2009
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087299-PE4251MLI-Z
Product Name RF Switches - PE4251MLI-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details