pSemi RF Switches - PE42510AMLI-Z PE42510AMLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087298-PE42510AMLI- Z Packaging: Reel - TR Features: DC Blocked, Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2GHz Isolation @ Frequency: 29dB @ 800MHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087298-PE42510AMLI- Z Packaging: Reel - TR Features: DC Blocked, Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2GHz Isolation @ Frequency: 29dB @ 800MHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42510AMLI-Z - 1087298-PE42510AMLI-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42510AMLI-Z
1087298-PE42510AMLI-Z
RF Switches - PE42510AMLI-Z 1087298-PE42510AMLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087298-PE42510AMLI- Z Packaging: Reel - TR Features: DC Blocked, Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2GHz Isolation @ Frequency: 29dB @ 800MHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3.2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087298-PE42510AMLI-Z
Packaging: Reel - TR
Features: DC Blocked, Single Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 30MHz
Frequency - Upper: 2GHz
Isolation @ Frequency: 29dB @ 800MHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2GHz
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3.2 V to 3.4 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087298-PE42510AMLI-Z
Product Name RF Switches - PE42510AMLI-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details