Manufacturer: Peregrine Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994364-PE42482A-X
Height: 900 µm
Bandwidth: 7.99 GHz
Categories: OEM Parts(O-R)
Max Frequency: 8 GHz
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994364-PE42482A-X |
| Product Name | OEM Parts - OEM Parts (O - R) - PE42482A-X |