pSemi RF Switches - PE42452A-Z PE42452A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087294-PE42452A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 45dB @ 4GHz (typ) Insertion Loss @ Frequency: 1.6dB @ 4GHz IIP3: 57dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087294-PE42452A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 45dB @ 4GHz (typ) Insertion Loss @ Frequency: 1.6dB @ 4GHz IIP3: 57dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42452A-Z - 1087294-PE42452A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42452A-Z
1087294-PE42452A-Z
RF Switches - PE42452A-Z 1087294-PE42452A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087294-PE42452A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 45dB @ 4GHz (typ) Insertion Loss @ Frequency: 1.6dB @ 4GHz IIP3: 57dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087294-PE42452A-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP5T
Topology: Absorptive
Frequency - Lower: 450MHz
Frequency - Upper: 4GHz
Isolation @ Frequency: 45dB @ 4GHz (typ)
Insertion Loss @ Frequency: 1.6dB @ 4GHz
IIP3: 57dBm (typ)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087294-PE42452A-Z
Product Name RF Switches - PE42452A-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details