pSemi RF Switches - PE42451MLIAA-Z PE42451MLIAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087293-PE42451MLIAA -Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 50dB @ 4GHz (typ) Insertion Loss @ Frequency: 2.25dB @ 4GHz IIP3: 58dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42451 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42451MLIAA; Introduction Date: May 07, 2010 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087293-PE42451MLIAA -Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 50dB @ 4GHz (typ) Insertion Loss @ Frequency: 2.25dB @ 4GHz IIP3: 58dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42451 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42451MLIAA; Introduction Date: May 07, 2010 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42451MLIAA-Z - 1087293-PE42451MLIAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42451MLIAA-Z
1087293-PE42451MLIAA-Z
RF Switches - PE42451MLIAA-Z 1087293-PE42451MLIAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087293-PE42451MLIAA -Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 450MHz Frequency - Upper: 4GHz Isolation @ Frequency: 50dB @ 4GHz (typ) Insertion Loss @ Frequency: 2.25dB @ 4GHz IIP3: 58dBm (typ) P1dB: 35dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42451 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42451MLIAA; Introduction Date: May 07, 2010 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087293-PE42451MLIAA-Z
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP5T
Topology: Absorptive
Frequency - Lower: 450MHz
Frequency - Upper: 4GHz
Isolation @ Frequency: 50dB @ 4GHz (typ)
Insertion Loss @ Frequency: 2.25dB @ 4GHz
IIP3: 58dBm (typ)
P1dB: 35dBm (typ) IP1dB
RF Type: General Purpose
Family Name: PE42451
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): PE42451MLIAA;
Introduction Date: May 07, 2010
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087293-PE42451MLIAA-Z
Product Name RF Switches - PE42451MLIAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details