pSemi RF and Wireless - RF Switches PE42441E-Z

Description
IC RF SWITCH SP4T 8GHZ 32LGA
Description
IC RF SWITCH SP4T 8GHZ 32LGA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE42441E-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE42441E-Z
RF and Wireless - RF Switches PE42441E-Z
IC RF SWITCH SP4T 8GHZ 32LGA

IC RF SWITCH SP4T 8GHZ 32LGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PE42441E-Z
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20733A3KML1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - 863-SI47957A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details