pSemi OEM Parts - OEM Parts (O - R) - PE42441A-Z PE42441A-Z

Description
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026703-PE42441A-Z Mounting: SMD (SMT) Impedance: 50 Ω IIP3: 58 dBm Categories: OEM Parts(O-R) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SP4T
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026703-PE42441A-Z Mounting: SMD (SMT) Impedance: 50 Ω IIP3: 58 dBm Categories: OEM Parts(O-R) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SP4T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PE42441A-Z - 1026703-PE42441A-Z - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PE42441A-Z
1026703-PE42441A-Z
OEM Parts - OEM Parts (O - R) - PE42441A-Z 1026703-PE42441A-Z
Manufacturer: Peregrine Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026703-PE42441A-Z Mounting: SMD (SMT) Impedance: 50 Ω IIP3: 58 dBm Categories: OEM Parts(O-R) Case / Package: LGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Throw Configuration: SP4T

Manufacturer: Peregrine Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026703-PE42441A-Z
Mounting: SMD (SMT)
Impedance: 50 Ω
IIP3: 58 dBm
Categories: OEM Parts(O-R)
Case / Package: LGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Throw Configuration: SP4T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1026703-PE42441A-Z
Product Name OEM Parts - OEM Parts (O - R) - PE42441A-Z
Unlock Full Specs
to access all available technical data