pSemi RF Switches - PE42440MLBB-Z PE42440MLBB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087290-PE42440MLBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) P1dB: 41.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087290-PE42440MLBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) P1dB: 41.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42440MLBB-Z - 1087290-PE42440MLBB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42440MLBB-Z
1087290-PE42440MLBB-Z
RF Switches - PE42440MLBB-Z 1087290-PE42440MLBB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087290-PE42440MLBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 50MHz Frequency - Upper: 3GHz Isolation @ Frequency: 22dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.85dB @ 3GHz IIP3: 66dBm (typ) P1dB: 41.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087290-PE42440MLBB-Z
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP4T
Topology: Reflective
Frequency - Lower: 50MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 22dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.85dB @ 3GHz
IIP3: 66dBm (typ)
P1dB: 41.5dBm (typ) IP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.65 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087290-PE42440MLBB-Z
Product Name RF Switches - PE42440MLBB-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products