pSemi RF Switches PE42430MLAB-Z

Description
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1063-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1063-6-ND
RF Switches 1046-1063-6-ND
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 1046-1063-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1063-1-ND
RF Switches 1046-1063-1-ND
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - 1046-1063-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1063-2-ND
RF Switches 1046-1063-2-ND
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5)

Buy Now Datasheet
RF Switches - PE42430MLAB-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42430MLAB-Z
RF Switches PE42430MLAB-Z
RF Switch IC General Purpose SP3T 3 GHz 50Ohm 8-DFN (1.5x1.5)

RF Switch IC General Purpose SP3T 3 GHz 50Ohm 8-DFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1063-6-ND PE42430MLAB-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 8-UFDFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Insertion Loss 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA142M2N12E6327XTSA1TR-ND - DigiKey
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers