pSemi RF Switches - PE42426A-Z PE42426A-Z

Description
Manufacturer: pSemi Win Source Part Number: 930198-PE42426A-Z Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 50Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42426 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1161-6, 1046-1161-1, 1046-1161-2
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 930198-PE42426A-Z Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 50Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42426 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1161-6, 1046-1161-1, 1046-1161-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42426A-Z - 930198-PE42426A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42426A-Z
930198-PE42426A-Z
RF Switches - PE42426A-Z 930198-PE42426A-Z
Manufacturer: pSemi Win Source Part Number: 930198-PE42426A-Z Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 50Ohm 12-QFN (3x3) Package: 12-WFQFN Exposed Pad Package: Reel - TR Family Name: PE42426 Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1161-6, 1046-1161-1, 1046-1161-2

Manufacturer: pSemi
Win Source Part Number: 930198-PE42426A-Z
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC - SPDT 50Ohm 12-QFN (3x3)
Package: 12-WFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42426
Categories: RF/IF and RFID
Case / Package: 12-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1161-6, 1046-1161-1, 1046-1161-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 930198-PE42426A-Z
Product Name RF Switches - PE42426A-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details