pSemi RF Switches - PE42423B-Z PE42423B-Z

Description
Manufacturer: pSemi Win Source Part Number: 888854-PE42423B-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42423 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1103-1, 1046-1103-2, 1046-1103-6, PE42423MLBA-Z
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 888854-PE42423B-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42423 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1103-1, 1046-1103-2, 1046-1103-6, PE42423MLBA-Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42423B-Z - 888854-PE42423B-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42423B-Z
888854-PE42423B-Z
RF Switches - PE42423B-Z 888854-PE42423B-Z
Manufacturer: pSemi Win Source Part Number: 888854-PE42423B-Z Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 125°C Features: RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42423 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1103-1, 1046-1103-2, 1046-1103-6, PE42423MLBA-Z

Manufacturer: pSemi
Win Source Part Number: 888854-PE42423B-Z
Series: UltraCMOS®, HaRP™
Operating Temperature Range: -40°C ~ 125°C
Features: RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42423
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1103-1, 1046-1103-2, 1046-1103-6, PE42423MLBA-Z

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 888854-PE42423B-Z
Product Name RF Switches - PE42423B-Z
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details