pSemi RF Switches - PE42422MLAA-Z PE42422MLAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087285-PE42422MLAA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 70dBm (typ) RF Type: General Purpose Family Name: PE42422MLAA-Z Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 31, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087285-PE42422MLAA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 70dBm (typ) RF Type: General Purpose Family Name: PE42422MLAA-Z Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 31, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42422MLAA-Z - 1087285-PE42422MLAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42422MLAA-Z
1087285-PE42422MLAA-Z
RF Switches - PE42422MLAA-Z 1087285-PE42422MLAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087285-PE42422MLAA- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 17dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 70dBm (typ) RF Type: General Purpose Family Name: PE42422MLAA-Z Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (2x2) Supply Voltage - Operating: 2.3 V to 5.5 V Introduction Date: August 31, 2012 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087285-PE42422MLAA-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 17dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 6GHz
IIP3: 70dBm (typ)
RF Type: General Purpose
Family Name: PE42422MLAA-Z
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (2x2)
Supply Voltage - Operating: 2.3 V to 5.5 V
Introduction Date: August 31, 2012
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087285-PE42422MLAA-Z
Product Name RF Switches - PE42422MLAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details