pSemi RF Switches - PE42421SCAA-Z PE42421SCAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087284-PE42421SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42421 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: September 27, 2011 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087284-PE42421SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42421 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: September 27, 2011 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42421SCAA-Z - 1087284-PE42421SCAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42421SCAA-Z
1087284-PE42421SCAA-Z
RF Switches - PE42421SCAA-Z 1087284-PE42421SCAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087284-PE42421SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Family Name: PE42421 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: September 27, 2011 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087284-PE42421SCAA-Z
Packaging: Reel - TR
Features: Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 20dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2GHz
IIP3: 55dBm (typ)
P1dB: 30.5dBm (typ) IP1dB
RF Type: General Purpose
Family Name: PE42421
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 3.3 V
Introduction Date: September 27, 2011
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087284-PE42421SCAA-Z
Product Name RF Switches - PE42421SCAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details