pSemi RF Switches - PE42420F-Z PE42420F-Z

Description
Manufacturer: pSemi Win Source Part Number: 845021-PE42420F-Z Series: UltraCMOS® Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 6 GHz 50Ohm 20-LGA (4x4) Package: 20-TFLGA Exposed Pad Package: Reel - TR Family Name: PE42420 Categories: RF/IF and RFID Case / Package: 20-LGA (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1158-1, 1046-1158-2, PE42420C-Z-ND, 1046-1158-6, PE42420C-Z, PE42420E-Z, PE42420D-Z
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 845021-PE42420F-Z Series: UltraCMOS® Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 6 GHz 50Ohm 20-LGA (4x4) Package: 20-TFLGA Exposed Pad Package: Reel - TR Family Name: PE42420 Categories: RF/IF and RFID Case / Package: 20-LGA (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1158-1, 1046-1158-2, PE42420C-Z-ND, 1046-1158-6, PE42420C-Z, PE42420E-Z, PE42420D-Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42420F-Z - 845021-PE42420F-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42420F-Z
845021-PE42420F-Z
RF Switches - PE42420F-Z 845021-PE42420F-Z
Manufacturer: pSemi Win Source Part Number: 845021-PE42420F-Z Series: UltraCMOS® Operating Temperature Range: -40°C ~ 105°C Features: RF Switch IC - SPDT 6 GHz 50Ohm 20-LGA (4x4) Package: 20-TFLGA Exposed Pad Package: Reel - TR Family Name: PE42420 Categories: RF/IF and RFID Case / Package: 20-LGA (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1158-1, 1046-1158-2, PE42420C-Z-ND, 1046-1158-6, PE42420C-Z, PE42420E-Z, PE42420D-Z

Manufacturer: pSemi
Win Source Part Number: 845021-PE42420F-Z
Series: UltraCMOS®
Operating Temperature Range: -40°C ~ 105°C
Features: RF Switch IC - SPDT 6 GHz 50Ohm 20-LGA (4x4)
Package: 20-TFLGA Exposed Pad
Package: Reel - TR
Family Name: PE42420
Categories: RF/IF and RFID
Case / Package: 20-LGA (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1158-1, 1046-1158-2, PE42420C-Z-ND, 1046-1158-6, PE42420C-Z, PE42420E-Z, PE42420D-Z

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 845021-PE42420F-Z
Product Name RF Switches - PE42420F-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details