pSemi RF Switches PE42359SCAA-Z

Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1077-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1077-6-ND
RF Switches 1046-1077-6-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 1046-1077-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1077-1-ND
RF Switches 1046-1077-1-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - 1046-1077-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1077-2-ND
RF Switches 1046-1077-2-ND
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6

Buy Now Datasheet
RF Switches - PE42359SCAA-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42359SCAA-Z
RF Switches PE42359SCAA-Z
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1077-6-ND PE42359SCAA-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGS16MA12E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
4 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Si83418AFA-IF Isolated Smart Switch - Si83418AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details