pSemi RF Switches - PE42359SCAA-Z PE42359SCAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087282-PE42359SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087282-PE42359SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42359SCAA-Z - 1087282-PE42359SCAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42359SCAA-Z
1087282-PE42359SCAA-Z
RF Switches - PE42359SCAA-Z 1087282-PE42359SCAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087282-PE42359SCAA- Z Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 13dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 30.5dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087282-PE42359SCAA-Z
Packaging: Reel - TR
Features: Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 13dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2GHz
IIP3: 55dBm (typ)
P1dB: 30.5dBm (typ) IP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087282-PE42359SCAA-Z
Product Name RF Switches - PE42359SCAA-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details