pSemi RF Switches - PE42020A-X PE42020A-X

Description
Manufacturer: pSemi Win Source Part Number: 852241-PE42020A-X Series: UltraCMOS® Features: RF Switch IC 8 GHz Package: Reel - TR Family Name: PE42020 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1126-2, 1046-1126-1, 1046-1126-6
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 852241-PE42020A-X Series: UltraCMOS® Features: RF Switch IC 8 GHz Package: Reel - TR Family Name: PE42020 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1126-2, 1046-1126-1, 1046-1126-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42020A-X - 852241-PE42020A-X - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42020A-X
852241-PE42020A-X
RF Switches - PE42020A-X 852241-PE42020A-X
Manufacturer: pSemi Win Source Part Number: 852241-PE42020A-X Series: UltraCMOS® Features: RF Switch IC 8 GHz Package: Reel - TR Family Name: PE42020 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1126-2, 1046-1126-1, 1046-1126-6

Manufacturer: pSemi
Win Source Part Number: 852241-PE42020A-X
Series: UltraCMOS®
Features: RF Switch IC 8 GHz
Package: Reel - TR
Family Name: PE42020
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1126-2, 1046-1126-1, 1046-1126-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 852241-PE42020A-X
Product Name RF Switches - PE42020A-X
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details