Win Source Part Number: 1002890-PE4140B-Z
Category: RF/IF and RFID>RF Mixers
Series: UltraCMOS®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 0Hz ~ 6GHz
RF Type: Cellular, PCS
Secondary Attributes: Quad MOSFET Array
Number of Mixers: 1
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 414052,1046-1021-6,4
Base Product Number: PE4140
RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC MIXER 0-6GHZ QUAD MSFT 6DFN Product overview: PE4140B-Z from pSemi is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, Quad, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-PE4140B-Z can be used for catalog matching and distributor lookup.
IC MIXER 0-6GHZ QUAD MSFT 6DFN
RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1002890-PE4140B-Z | 1046-1021-1-ND | PE4140B-Z | 861-PE4140B-Z | PE4140B-Z | PE4140B-Z |
| Product Name | RF/IF and RFID - RF Mixers | RF Mixers | RF Mixer | Quad 6GHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 6-VDFN Exposed Pad | Surface Mount; 6-VDFN Exposed Pad | DFN | Tape & Reel (TR) | Surface Mount; 6-VDFN Exposed Pad | |
| RF | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 0.0 MHz | 0.0 to 6000 MHz |
| LO Power | +10 dBm | |||||
| Intercept Point (IP3) | 23 dBm | |||||
| LO | 1116 to 1926 MHz |