pSemi 2.7GHZ Clock and Timing IC PE3341

Description
IC CLK BUF SDH 2.7GHZ 1CIRC Product overview: PE3341 from Peregrine Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PE3341 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUF SDH 2.7GHZ 1CIRC Product overview: PE3341 from Peregrine Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PE3341 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7GHZ Clock and Timing IC - 763-PE3341 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7GHZ Clock and Timing IC
763-PE3341
2.7GHZ Clock and Timing IC 763-PE3341
IC CLK BUF SDH 2.7GHZ 1CIRC Product overview: PE3341 from Peregrine Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PE3341 can be used for catalog matching and distributor lookup.

IC CLK BUF SDH 2.7GHZ 1CIRC Product overview: PE3341 from Peregrine Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.7GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-PE3341 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - PE3341 - 271874-PE3341 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - PE3341
271874-PE3341
Clock/Timing - Clock/Timing - Application Specific - PE3341 271874-PE3341
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271874-PE3341 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: SONET/SDH, RF instrumentation systems, Wireless base stations Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.85 V to 3.15 V Maximum Input Frequency: 2.7GHz Differential - Input and Output: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271874-PE3341
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: SONET/SDH, RF instrumentation systems, Wireless base stations
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.85 V to 3.15 V
Maximum Input Frequency: 2.7GHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-PE3341 271874-PE3341
Product Name 2.7GHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - PE3341
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 20-QFN (4x4)
Frequency 2700 MHz 2700 MHz
Unlock Full Specs
to access all available technical data