pSemi PMIC - PMIC - Gate Drivers - PE29102A-X PE29102A-X

Description
Manufacturer: pSemi Win Source Part Number: 930197-PE29102A-X Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting Die Package: Die Package: Reel - TR Mounting: Surface Mount Family Name: PE29102 Categories: Integrated Circuits (ICs) Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1173-6, 1046-1173-2, 1046-1173-1
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 930197-PE29102A-X Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting Die Package: Die Package: Reel - TR Mounting: Surface Mount Family Name: PE29102 Categories: Integrated Circuits (ICs) Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1173-6, 1046-1173-2, 1046-1173-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PE29102A-X - 930197-PE29102A-X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PE29102A-X
930197-PE29102A-X
PMIC - PMIC - Gate Drivers - PE29102A-X 930197-PE29102A-X
Manufacturer: pSemi Win Source Part Number: 930197-PE29102A-X Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting Die Package: Die Package: Reel - TR Mounting: Surface Mount Family Name: PE29102 Categories: Integrated Circuits (ICs) Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1173-6, 1046-1173-2, 1046-1173-1

Manufacturer: pSemi
Win Source Part Number: 930197-PE29102A-X
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting Die
Package: Die
Package: Reel - TR
Mounting: Surface Mount
Family Name: PE29102
Categories: Integrated Circuits (ICs)
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1173-6, 1046-1173-2, 1046-1173-1

Buy Now Datasheet
PMIC - Gate Drivers - PE29102A-X - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
PE29102A-X
PMIC - Gate Drivers PE29102A-X
IC GATE DRVR HALF-BRIDGE DIE

IC GATE DRVR HALF-BRIDGE DIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 930197-PE29102A-X PE29102A-X
Product Name PMIC - PMIC - Gate Drivers - PE29102A-X PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 54LS11LM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details