pSemi Gate Driver IC PE29101A-X

Description
IC GATE DRVR HALF-BRIDGE DIE Product overview: PE29101A-X from pSemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PE29101A-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE DIE Product overview: PE29101A-X from pSemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PE29101A-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-PE29101A-X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-PE29101A-X
Gate Driver IC 730-PE29101A-X
IC GATE DRVR HALF-BRIDGE DIE Product overview: PE29101A-X from pSemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PE29101A-X can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE DIE Product overview: PE29101A-X from pSemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PE29101A-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 1046-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1046-1176-2-ND
Gate Drivers 1046-1176-2-ND
Half-Bridge Gate Driver IC CMOS/TTL Die

Half-Bridge Gate Driver IC CMOS/TTL Die

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1357230-PE29101A-X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1357230-PE29101A-X
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1357230-PE29101A-X
Win Source Part Number: 1357230-PE29101A-X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: pSemi Package: Tape & Reel Product Status: Obsolete Package / Case: Die Supplier Device Package: Die Base Product Number: PE29101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4V ~ 6.5V Rise / Fall Time (Typ): 1ns, 1ns Input Type: CMOS/TTL Driven Configuration: Half-Bridge Channel Type: Synchronous Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 4A

Win Source Part Number: 1357230-PE29101A-X
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: pSemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: Die
Supplier Device Package: Die
Base Product Number: PE29101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4V ~ 6.5V
Rise / Fall Time (Typ): 1ns, 1ns
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Channel Type: Synchronous
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 4A

Buy Now Datasheet
Gate Drivers - PE29101A-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
PE29101A-X
Gate Drivers PE29101A-X
Half-Bridge Gate Driver IC CMOS/TTL Die

Half-Bridge Gate Driver IC CMOS/TTL Die

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - PE29101A-X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
PE29101A-X
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PE29101A-X
IC GATE DRVR HALF-BRIDGE DIE

IC GATE DRVR HALF-BRIDGE DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-PE29101A-X 1046-1176-2-ND 1357230-PE29101A-X PE29101A-X PE29101A-X
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration CMOS/TTL Inverting
Output Current 4 amps 4 amps 4 amps 4 amps
Rise Time 1 ns 1 ns 1 ns 1 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T-DE-17 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN24
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330L-A00228-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC318ADLRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details