pSemi Power Management IC PE25213A-V

Description
Divide-by-2 and -3, 10A Charge Pump, Capacitor Divider The PE25213 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 10A with peak efficiency up to 99%. The PE25213 supports an input voltage range of 5.7V to 15V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25213 is primarily used as a front-end converter to convert a two- or three-cell battery input to a 1-1.5S output for downstream regulator to improve overall system efficiency and extend run time. The PE25213 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during low battery condition. The PE25213 comes in a 4.545 mm × 2.715 mm 47-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet
Description
Divide-by-2 and -3, 10A Charge Pump, Capacitor Divider The PE25213 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 10A with peak efficiency up to 99%. The PE25213 supports an input voltage range of 5.7V to 15V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25213 is primarily used as a front-end converter to convert a two- or three-cell battery input to a 1-1.5S output for downstream regulator to improve overall system efficiency and extend run time. The PE25213 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during low battery condition. The PE25213 comes in a 4.545 mm × 2.715 mm 47-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - PE25213A-V - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
PE25213A-V
Power Management IC PE25213A-V
Divide-by-2 and -3, 10A Charge Pump, Capacitor Divider The PE25213 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 10A with peak efficiency up to 99%. The PE25213 supports an input voltage range of 5.7V to 15V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25213 is primarily used as a front-end converter to convert a two- or three-cell battery input to a 1-1.5S output for downstream regulator to improve overall system efficiency and extend run time. The PE25213 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during low battery condition. The PE25213 comes in a 4.545 mm × 2.715 mm 47-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.

Divide-by-2 and -3, 10A Charge Pump, Capacitor Divider

The PE25213 is an ultra-high efficiency charge pump that is configurable to divide down an input voltage by two or three and delivers up to 10A with peak efficiency up to 99%.

The PE25213 supports an input voltage range of 5.7V to 15V in divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25213 is primarily used as a front-end converter to convert a two- or three-cell battery input to a 1-1.5S output for downstream regulator to improve overall system efficiency and extend run time.

The PE25213 offers a unique auto-switch mode to change the divide-down ratio during operation to avoid a downstream under-voltage lockout (UVLO) event at heavy system loading during low battery condition.

The PE25213 comes in a 4.545 mm × 2.715 mm 47-pin WLCSP package. The pinout is specially designed to be fully compatible with Type III PCB design.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PE25213A-V
Product Name Power Management IC
Type WLCSP
Unlock Full Specs
to access all available technical data

Similar Products