pSemi RF Evaluation and Development Kits, Boards - EK42552-02 EK42552-02

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087304-EK42552-02 Type: Switch, SPDT For Use With/Related Products: PE42552 Frequency: 0Hz to 7.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087304-EK42552-02 Type: Switch, SPDT For Use With/Related Products: PE42552 Frequency: 0Hz to 7.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - EK42552-02 - 1087304-EK42552-02 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK42552-02
1087304-EK42552-02
RF Evaluation and Development Kits, Boards - EK42552-02 1087304-EK42552-02
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087304-EK42552-02 Type: Switch, SPDT For Use With/Related Products: PE42552 Frequency: 0Hz to 7.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087304-EK42552-02
Type: Switch, SPDT
For Use With/Related Products: PE42552
Frequency: 0Hz to 7.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42552-02 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42552-02
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42552-02
BOARD EVAL FOR 42552 REV 02

BOARD EVAL FOR 42552 REV 02

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087304-EK42552-02 EK42552-02
Product Name RF Evaluation and Development Kits, Boards - EK42552-02 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743257 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,HSWA2-63DR+,DG983-3,50 OHM - TB-919+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Power, Motor & Robotics Development Tools - 2732048 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers