pSemi Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards EK42522-03

Description
Win Source Part Number: 1178664-EK42522-03 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42522 Standard Package: 1 Frequency: 9kHz ~ 26.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: EK42522-02,1046-1128 Base Product Number: EK42522
Request a Quote Datasheet
Description
Win Source Part Number: 1178664-EK42522-03 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42522 Standard Package: 1 Frequency: 9kHz ~ 26.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: EK42522-02,1046-1128 Base Product Number: EK42522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1178664-EK42522-03 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1178664-EK42522-03
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1178664-EK42522-03
Win Source Part Number: 1178664-EK42522-03 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42522 Standard Package: 1 Frequency: 9kHz ~ 26.5GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: pSemi Other Names: EK42522-02,1046-1128 Base Product Number: EK42522

Win Source Part Number: 1178664-EK42522-03
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SPDT
Package: Box
For Use With/Related Products: PE42522
Standard Package: 1
Frequency: 9kHz ~ 26.5GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: pSemi
Other Names: EK42522-02,1046-1128
Base Product Number: EK42522

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1178664-EK42522-03
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ED8081A,AT224,50 OHM - TB-145 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details