pSemi Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards EK42420-04

Description
Win Source Part Number: 1109746-EK42420-04 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42420 Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: pSemi Other Names: EK42420-03,EK42420-0 3-ND,EK42420-05 Base Product Number: EK42420
Request a Quote Datasheet
Description
Win Source Part Number: 1109746-EK42420-04 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42420 Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: pSemi Other Names: EK42420-03,EK42420-0 3-ND,EK42420-05 Base Product Number: EK42420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1109746-EK42420-04 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1109746-EK42420-04
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1109746-EK42420-04
Win Source Part Number: 1109746-EK42420-04 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: UltraCMOS®, HaRP™ Type: Switch, SPDT Package: Box For Use With/Related Products: PE42420 Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: pSemi Other Names: EK42420-03,EK42420-0 3-ND,EK42420-05 Base Product Number: EK42420

Win Source Part Number: 1109746-EK42420-04
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: UltraCMOS®, HaRP™
Type: Switch, SPDT
Package: Box
For Use With/Related Products: PE42420
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: pSemi
Other Names: EK42420-03,EK42420-03-ND,EK42420-05
Base Product Number: EK42420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1109746-EK42420-04
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 24V_SHIELD_BTT6030 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details