pSemi RF Evaluation and Development Kits, Boards - EK4150-01 EK4150-01

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087278-EK4150-01 Type: Mixer For Use With/Related Products: PE4150 Frequency: 136MHz to 941MHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087278-EK4150-01 Type: Mixer For Use With/Related Products: PE4150 Frequency: 136MHz to 941MHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - EK4150-01 - 1087278-EK4150-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK4150-01
1087278-EK4150-01
RF Evaluation and Development Kits, Boards - EK4150-01 1087278-EK4150-01
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087278-EK4150-01 Type: Mixer For Use With/Related Products: PE4150 Frequency: 136MHz to 941MHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087278-EK4150-01
Type: Mixer
For Use With/Related Products: PE4150
Frequency: 136MHz to 941MHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK4150-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK4150-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK4150-01
EVAL KIT FOR 4150

EVAL KIT FOR 4150

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1087278-EK4150-01 EK4150-01
Product Name RF Evaluation and Development Kits, Boards - EK4150-01 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-844-14C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details