30V 20000@5v,100mA NPN 500mA 200mW SOT-23 Darlington Transistors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV27 |
| Product Name | Triode/MOS Tube/Transistor >> Darlington Transistors |
| Polarity | NPN |
| hfe | 20000 |
| VCEO | 30 volts |
| IC(max) | 500 milliamps |