pSemi 3GHZ Clock and Timing IC 83336-22

Description
IC PLL INTEGER-N 3GHZ 44CQFJ Product overview: 83336-22 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-83336-22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL INTEGER-N 3GHZ 44CQFJ Product overview: 83336-22 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-83336-22 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3GHZ Clock and Timing IC - 763-83336-22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3GHZ Clock and Timing IC
763-83336-22
3GHZ Clock and Timing IC 763-83336-22
IC PLL INTEGER-N 3GHZ 44CQFJ Product overview: 83336-22 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-83336-22 can be used for catalog matching and distributor lookup.

IC PLL INTEGER-N 3GHZ 44CQFJ Product overview: 83336-22 from pSemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3GHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-83336-22 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - 83336-22 - 791659-83336-22 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 83336-22
791659-83336-22
Clock/Timing - Clock/Timing - Application Specific - 83336-22 791659-83336-22
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791659-83336-22 Series: UltraCMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 44-CLCC Exposed Pad Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.85 V ~ 3.15 V Input: Clock Output: Clock PLL: Yes Main Purpose: Military Applications Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-CQFJ (16.51x16.51) Introduction Date: December 17, 2003 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791659-83336-22
Series: UltraCMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 44-CLCC Exposed Pad
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.85 V ~ 3.15 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Military Applications
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-CQFJ (16.51x16.51)
Introduction Date: December 17, 2003
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Clock/Timing - 83336-22 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
83336-22
Application Specific Clock/Timing 83336-22
Military Applications Clock Buffer/Driver, Multiplexer IC 3GHz 1 Output 44-CQFJ (16.51x16.51)

Military Applications Clock Buffer/Driver, Multiplexer IC 3GHz 1 Output 44-CQFJ (16.51x16.51)

Buy Now
Clock/Timing - Application Specific - 83336-22 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
83336-22
Clock/Timing - Application Specific 83336-22
IC PLL INTEGER-N 3GHZ 44CQFJ

IC PLL INTEGER-N 3GHZ 44CQFJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-83336-22 791659-83336-22 83336-22 83336-22
Product Name 3GHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 83336-22 Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount Surface Mount; 44-CLCC Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.85 to 3.15 volts 2.85 to 3.15 volts 2.85 to 3.15 volts
Frequency 3000 MHz 3000 MHz 3000 MHz 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY23FS04ZXI-3-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers