pSemi RF and Wireless - Attenuators 4305-52

Description
RF ATTENUATOR 15.5DB 50OHM 20QFN
Description
RF ATTENUATOR 15.5DB 50OHM 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 4305-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
4305-52
RF and Wireless - Attenuators 4305-52
RF ATTENUATOR 15.5DB 50OHM 20QFN

RF ATTENUATOR 15.5DB 50OHM 20QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 4305-52
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4734-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details