pSemi RF and Wireless - Attenuators 4304-52

Description
RF ATTENUATOR 31.5DB 75OHM 20QFN
Description
RF ATTENUATOR 31.5DB 75OHM 20QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 4304-52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
4304-52
RF and Wireless - Attenuators 4304-52
RF ATTENUATOR 31.5DB 75OHM 20QFN

RF ATTENUATOR 31.5DB 75OHM 20QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 4304-52
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details