pSemi RF Evaluation and Development Kits, Boards - 4283-00 4283-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087317-4283-00 Type: Switch, SPDT For Use With/Related Products: PE4283 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087317-4283-00 Type: Switch, SPDT For Use With/Related Products: PE4283 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4283-00 - 1087317-4283-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4283-00
1087317-4283-00
RF Evaluation and Development Kits, Boards - 4283-00 1087317-4283-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087317-4283-00 Type: Switch, SPDT For Use With/Related Products: PE4283 Frequency: 0Hz to 4GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087317-4283-00
Type: Switch, SPDT
For Use With/Related Products: PE4283
Frequency: 0Hz to 4GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1087317-4283-00
Product Name RF Evaluation and Development Kits, Boards - 4283-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC5532BEVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PGA-103+,50 OHM, 50-4000MHz - TB-761-103+ - Mini-Circuits
Specs
Category Developement Board
View Details