pSemi RF Switches - 42742-52 42742-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 053458-42742-52 Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 053458-42742-52 Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 42742-52 - 053458-42742-52 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - 42742-52
053458-42742-52
RF Switches - 42742-52 053458-42742-52
Manufacturer: Peregrine Semiconductor Win Source Part Number: 053458-42742-52 Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 053458-42742-52
Packaging: Reel - TR
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 2.2GHz
Isolation @ Frequency: 53.6dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.7dB @ 2.2GHz
IIP3: 53dBm (typ)
P1dB: 32dBm (typ) IP1dB
RF Type: CATV
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 053458-42742-52
Product Name RF Switches - 42742-52
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details