pSemi RF Evaluation and Development Kits, Boards - 4273-00 4273-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791631-4273-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4273 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4273-00 Categories: RF/IF and RFID Introduction Date: March 27, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791631-4273-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4273 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4273-00 Categories: RF/IF and RFID Introduction Date: March 27, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4273-00 - 791631-4273-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4273-00
791631-4273-00
RF Evaluation and Development Kits, Boards - 4273-00 791631-4273-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791631-4273-00 Series: UltraCMOS Type: Switch, SPDT For Use With/Related Products: PE4273 Frequency: 0Hz ~ 3GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: 4273-00 Categories: RF/IF and RFID Introduction Date: March 27, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791631-4273-00
Series: UltraCMOS
Type: Switch, SPDT
For Use With/Related Products: PE4273
Frequency: 0Hz ~ 3GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: 4273-00
Categories: RF/IF and RFID
Introduction Date: March 27, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 791631-4273-00
Product Name RF Evaluation and Development Kits, Boards - 4273-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products