pSemi RF Evaluation and Development Kits, Boards - 4271-00 4271-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087310-4271-00 Type: Switch, SPST For Use With/Related Products: PE4271 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087310-4271-00 Type: Switch, SPST For Use With/Related Products: PE4271 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4271-00 - 1087310-4271-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4271-00
1087310-4271-00
RF Evaluation and Development Kits, Boards - 4271-00 1087310-4271-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087310-4271-00 Type: Switch, SPST For Use With/Related Products: PE4271 Frequency: 0Hz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087310-4271-00
Type: Switch, SPST
For Use With/Related Products: PE4271
Frequency: 0Hz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1087310-4271-00
Product Name RF Evaluation and Development Kits, Boards - 4271-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GPS-F4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB,GALI-55,DF782,50 OHM / RoHS - TB-409-55+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details