pSemi RF Switches - 4270-52 4270-52

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4270-52-271923 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 63dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 1GHz IIP3: 50dBm (min) P1dB: 30dBm (typ) P1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4270-52-271923 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 63dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 1GHz IIP3: 50dBm (min) P1dB: 30dBm (typ) P1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 4270-52 - 4270-52-271923 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - 4270-52
4270-52-271923
RF Switches - 4270-52 4270-52-271923
Manufacturer: Peregrine Semiconductor Win Source Part Number: 4270-52-271923 Series: UltraCMOS Packaging: Reel Features: Single Line Control Impedance: 75 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 63dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 1GHz IIP3: 50dBm (min) P1dB: 30dBm (typ) P1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case: 6-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 4270-52-271923
Series: UltraCMOS
Packaging: Reel
Features: Single Line Control
Impedance: 75 Ohm
Circuit: SPST
Topology: Absorptive
Frequency - Lower: 1MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 63dB @ 1GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 1GHz
IIP3: 50dBm (min)
P1dB: 30dBm (typ) P1dB
RF Type: CATV
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 4270-52-271923
Product Name RF Switches - 4270-52
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details