pSemi RF Evaluation and Development Kits, Boards - 4268-00 4268-00

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087309-4268-00 Type: Switch, SP6T For Use With/Related Products: PE4268 Frequency: 100MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087309-4268-00 Type: Switch, SP6T For Use With/Related Products: PE4268 Frequency: 100MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - 4268-00 - 1087309-4268-00 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - 4268-00
1087309-4268-00
RF Evaluation and Development Kits, Boards - 4268-00 1087309-4268-00
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087309-4268-00 Type: Switch, SP6T For Use With/Related Products: PE4268 Frequency: 100MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087309-4268-00
Type: Switch, SP6T
For Use With/Related Products: PE4268
Frequency: 100MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1087309-4268-00
Product Name RF Evaluation and Development Kits, Boards - 4268-00
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products